Manufacturer: Texas Instruments
Win Source Part Number: 1100253-SN74LVC07ARG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-VQFN (3.5x3.5)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-VQFN (3.5x3.5)
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-VQFN (3.5x3.5)
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-VQFN (3.5x3.5)
IC BUF NON-INVERT 5.5V 14VQFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1100253-SN74LVC07ARGYR | 296-13958-6-ND | SN74LVC07ARGYR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07ARGYR | Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |