IC, HEX BUFFER/DRIVER, SMD, TSSOP14; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LVC07; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Hex w/ HV Output
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 29AH7589 | SN74LVC07APWR |
| Product Name | Ic, Hex Buffer/driver, Smd, Tssop14; Logic Device Type Texas Instruments | Buffers & Line Drivers |