The SN74LVC07APWR is a hex buffer and driver designed for operation within a voltage range of 1.65 V to 5.5 V. It features open-drain outputs that can accept input voltages up to 5.5 V, making it suitable for various applications. The device has a maximum propagation delay of 2.6 ns at 5 V, ensuring fast signal transmission. It also exhibits robust latch-up performance, exceeding 250 mA per JESD 17 standards, and supports live insertion and partial-power-down modes, enhancing its versatility in circuit designs. This component is packaged in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, making it suitable for space-constrained applications. The operating temperature range is specified from -40°C to +125°C, allowing for use in a variety of environments. Applications include AV receivers, audio docks, Blu-ray players, and various digital devices, indicating its broad utility in consumer electronics and communication systems.
IC BUF NON-INVERT 5.5V 14TSSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SN74LVC07APWR |
| Product Name | Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver |