Buffers & Line Drivers Hex Buffer/Driver w/Open-Drain Output
BUFFER/DRIVER, HEX, TSSOP-14; Logic Device Type:Buffer, Driver; Logic Family / Base Number:74LVC07; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:5.5V; Supply Voltage Max:1.65V; Logic IC Family:74LVC; Logic IC Base RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC07APW | 26AJ9474 |
| Product Name | Buffers & Line Drivers | Buffer/driver, Hex, Tssop-14; Logic Device Type Texas Instruments |