Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOIC
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOIC
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 030266-SN74LVC07ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Number of Elements: 6
Number of Bits per Element: 1
Family Name: SN74LVC07
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): MC74LCX07D; MC74LCX07DR2; 74LCX07M_NL; 74LCX07M_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Imaging, Video & Vision, Signal Processing, Portable Devices, Consumer Electronics, Power Management, Communications & Networking, Computers & Computer Peripherals, Wireless
IC BUF NON-INVERT 5.5V 14SOIC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-8441-6-ND | 030266-SN74LVC07ADR | SN74LVC07ADR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07ADR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |