Buffers & Line Drivers Hex w/ HV Output
IC, HEX BUFFER/DRIVER, SMD, 74LVC07; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVC07; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic IC Family:74LVC; RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC07ADR | 33AH4910 |
| Product Name | Buffers & Line Drivers | Ic, Hex Buffer/driver, Smd, 74Lvc07; Logic Device Type Texas Instruments |