The SN74LVC07ADGVR is a hex buffer and driver designed for operation within a voltage range of 1.65 V to 5.5 V. It features open-drain outputs that can accept input voltages up to 5.5 V, making it suitable for various applications. The device has a maximum propagation delay of 2.6 ns at 5 V, ensuring fast signal transmission. It also exhibits robust latch-up performance, exceeding 250 mA per JESD 17 standards, and supports live insertion and partial-power-down modes with back-drive protection. This component is packaged in a 14-pin TVSOP format, with a body size of 3.60 mm x 4.40 mm, and operates effectively across a temperature range of -40°C to +125°C. It is applicable in various electronic devices, including AV receivers, audio docks, Blu-ray players, and wireless peripherals. The SN74LVC07ADGVR is an appropriate choice for engineers looking for a reliable buffer and driver solution in their designs.
IC BUF NON-INVERT 5.5V 14TVSOP
| Lingto Electronic Limited | |
|---|---|
| Product Category | Network and Communication Chips |
| Product Number | SN74LVC07ADGVR |
| Product Name | Logic - Buffers, Drivers, Receivers, Transceivers |
| Device Type | Transceiver |