Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TVSOP
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TVSOP
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1255398-SN74LVC07ADG
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 14-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Number of Elements: 6
Number of Bits per Element: 1
Family Name: SN74LVC07
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TVSOP
Alternative Parts (Cross-Reference): TC74LCX07FT(EL.K); 74LCX07T; 74LCX07TTR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 296-8440-2-ND | 1255398-SN74LVC07ADGVR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVC07ADGVR |
| Supply Voltage (VS) | 1.65 to 5.5 volts | 1.65 to 5.5 volts |