6-Bit Hex Inverter Buffer/Driver, Open-Drain, VQFN, 3.6V Product overview: SN74LVC06ARGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC06ARGYRG4
Inverter IC 6 Channel Open Drain 14-VQFN (3.5x3.5)
IC INVERTER OD 6CH 6-INP 14VQFN
IC INVERTER 6CH 1-INP 14VQFN
Inverter IC 6 Channel Open Drain 14-VQFN (3.5x3.5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC06ARGYRG4 | SN74LVC06ARGYRG4-ND | SN74LVC06ARGYRG4 | SN74LVC06ARGYRG4 | SN74LVC06ARGYRG4 |
| Product Name | 3.6V VQFN Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer/Driver; Buffer, Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 3.6V | 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V | 3.6V; 1.65V ~ 3.6V |
| Inputs | 1 | 1 | 1 | ||
| Propagation Delay | 3.5 ns | 3.5 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |