Inverter IC 6 Channel Open Drain 14-SOIC
Inverter IC 6 Channel Open Drain 14-SOIC
Hex Inverter Buffer/Driver, 6-Bit, 1.65-3.6V, CMOS, SOIC Product overview: SN74LVC06AQDRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC06AQDRQ1 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Drain 14-SOIC
IC INVERTER OD 6CH 6-INP 14SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74LVC06AQDRQ1CT-ND | 705-SN74LVC06AQDRQ1 | SN74LVC06AQDRQ1 | SN74LVC06AQDRQ1 |
| Product Name | Gates and Inverters | 3.6V SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Buffer/Driver; Buffer, Inverter | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) |
| Output Type | Open Drain | |||
| Inputs | 1 | 1 | 1 | |
| Propagation Delay | 3.7 ns | 3.7 ns |