Texas Instruments High-Performance Analog Gates and Inverters SN74LVC06APWT

Description
Inverter IC 6 Channel Open Drain 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel Open Drain 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-SN74LVC06APWTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC06APWTCT-ND
Gates and Inverters 296-SN74LVC06APWTCT-ND
Inverter IC 6 Channel Open Drain 14-TSSOP

Inverter IC 6 Channel Open Drain 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC06APWTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC06APWTTR-ND
Gates and Inverters 296-SN74LVC06APWTTR-ND
Inverter IC 6 Channel Open Drain 14-TSSOP

Inverter IC 6 Channel Open Drain 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC06APWTDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC06APWTDKR-ND
Gates and Inverters 296-SN74LVC06APWTDKR-ND
Inverter IC 6 Channel Open Drain 14-TSSOP

Inverter IC 6 Channel Open Drain 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1315607-SN74LVC06APWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1315607-SN74LVC06APWT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1315607-SN74LVC06APWT
Win Source Part Number: 1315607-SN74LVC06APW T Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Features: Open Drain Package: Tape & Reel Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC06

Win Source Part Number: 1315607-SN74LVC06APWT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Open Drain
Package: Tape & Reel
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC06

Buy Now Datasheet
Singapore, Singapore
3.6V 24mA TSSOP Logic IC
705-SN74LVC06APWT
3.6V 24mA TSSOP Logic IC 705-SN74LVC06APWT
6-Ch Inverter IC, 1.65-3.6V, 24mA, 3.5ns, TSSOP Product overview: SN74LVC06APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC06APWT can be used for catalog matching and distributor lookup.

6-Ch Inverter IC, 1.65-3.6V, 24mA, 3.5ns, TSSOP Product overview: SN74LVC06APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC06APWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC06APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC06APWT
Logic - Gates and Inverters SN74LVC06APWT
IC INVERTER OD 6CH 6-INP 14TSSOP

IC INVERTER OD 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC06APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC06APWT
Gates and Inverters SN74LVC06APWT
Inverter IC 6 Channel Open Drain 14-TSSOP

Inverter IC 6 Channel Open Drain 14-TSSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-SN74LVC06APWTCT-ND 1315607-SN74LVC06APWT 705-SN74LVC06APWT SN74LVC06APWT SN74LVC06APWT
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters 3.6V 24mA TSSOP Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Buffer, Inverter NOT NOT; Inverter
Supply Voltage 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V
Output Type Open Drain
Inputs 1 1 1 1
Propagation Delay 3.5 ns 3.5 ns 3.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 5414/BCA - 924843-5414/BCA - Win Source Electronics
Specs
Gate Type NOT
View Details
4 suppliers
Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Quad 2-input NOR gate - 74AHCT02BQ,115 - Nexperia B.V.
Specs
Gate Type NOR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers