Buffers & Line Drivers Hex Inv w/HV Output
IC, INVERTING BUFFER, TSSOP-14; Logic Family / Base Number:74LVC06; Logic Device Type:Buffer / Line Driver, Inverting; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVC06APWR | 29AH7588 |
| Product Name | Buffers & Line Drivers | Ic, Inverting Buffer, Tssop-14; Logic Family / Base Number Texas Instruments |