Win Source Part Number: 1257599-SN74LVC06APW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Open Drain
Number of Circuits: 6
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC06
6-Ch Inverter IC, 1.65-3.6V, Open-Drain, 6 Gates, TSSOP Product overview: SN74LVC06APWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC06APWG4 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Drain 14-TSSOP
IC INVERTER OD 6CH 6-INP 14TSSOP
Inverter IC 6 Channel Open Drain 14-TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257599-SN74LVC06APWG4 | 705-SN74LVC06APWG4 | SN74LVC06APWG4-ND | SN74LVC06APWG4 | SN74LVC06APWG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | 3.6V TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 1.65V ~ 3.6V | 3.6V | 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.65V ~ 3.6V |
| Inputs | 1 | 1 | 1 | 1 | |
| Propagation Delay | 3.5 ns | 3.5 ns | 3.5 ns | ||
| Low Level Output Current (Sink) | 24 mA | 24 mA |