IC, HEX INVERTER BUFFER/DRIVER, SMD; Logic Device Type:Buffer / Line Driver, Inverting; Logic Family / Base Number:74LVC06; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Hex Inverter Driver
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ9472 | SN74LVC06APW |
| Product Name | Ic, Hex Inverter Buffer/driver, Smd; Logic Device Type Texas Instruments | Buffers & Line Drivers |