Texas Instruments Logic - Logic - Gates and Inverters - SN74LVC06ADTG4 SN74LVC06ADTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 795080-SN74LVC06ADTG 4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Features: Open Drain Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC06 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Introduction Date: August 01, 2003 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795080-SN74LVC06ADTG 4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Features: Open Drain Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC06 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Introduction Date: August 01, 2003 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC06ADTG4 - 795080-SN74LVC06ADTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC06ADTG4
795080-SN74LVC06ADTG4
Logic - Logic - Gates and Inverters - SN74LVC06ADTG4 795080-SN74LVC06ADTG4
Manufacturer: Texas Instruments Win Source Part Number: 795080-SN74LVC06ADTG 4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Features: Open Drain Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC06 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Introduction Date: August 01, 2003 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795080-SN74LVC06ADTG4
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Features: Open Drain
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC06
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Introduction Date: August 01, 2003
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 795080-SN74LVC06ADTG4
Product Name Logic - Logic - Gates and Inverters - SN74LVC06ADTG4
Unlock Full Specs
to access all available technical data

Similar Products

TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QHA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details