INVERTING BUFFER, SOIC-14; Logic Family / Base Number:74LVC06; Logic Device Type:Buffer, Inverting; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; Product Range:- RoHS Compliant: Yes
IC, INVERTER, SMD, SOIC14; Logic Device Type:Buffer, Inverting; Logic Family / Base Number:74LVC06; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic IC Family:74LVC; Logic IC Base RoHS Compliant: Yes
Buffers & Line Drivers Hex Inv w/HV Output
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 67K2859 | SN74LVC06AD |
| Product Name | Inverting Buffer, Soic-14; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |