Manufacturer: Texas Instruments
Win Source Part Number: 1255390-SN74LVC04ARG
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC04
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 4.3ns at 3.3V, 50pF
Inverter IC 6 Channel 14-VQFN (3.5x3.5)
Hex Inverter IC, 6 Circuits, 3.6V, VQFN, CMOS Product overview: SN74LVC04ARGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04ARGYRG4
IC INVERTER 6CH 1-INP 14VQFN
Inverter IC 6 Channel 14-VQFN (3.5x3.5)
IC INVERTER 6CH 6-INP 14VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1255390-SN74LVC04ARGYRG4 | SN74LVC04ARGYRG4-ND | 705-SN74LVC04ARGYRG4 | SN74LVC04ARGYRG4 | SN74LVC04ARGYRG4 | SN74LVC04ARGYRG4 |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC04ARGYRG4 | Gates and Inverters | 3.6V VQFN Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 4.3 ns | 4.3 ns | 4.3 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |