Texas Instruments High-Performance Analog 3.6V SOIC Logic IC SN74LVC04AQDREP

Description
Hex Inverter 6-Gate CMOS 3.6V 14-SOIC 4.5ns Product overview: SN74LVC04AQDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04AQDREP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Inverter 6-Gate CMOS 3.6V 14-SOIC 4.5ns Product overview: SN74LVC04AQDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04AQDREP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74LVC04AQDREP
3.6V SOIC Logic IC 705-SN74LVC04AQDREP
Hex Inverter 6-Gate CMOS 3.6V 14-SOIC 4.5ns Product overview: SN74LVC04AQDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04AQDREP can be used for catalog matching and distributor lookup.

Hex Inverter 6-Gate CMOS 3.6V 14-SOIC 4.5ns Product overview: SN74LVC04AQDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04AQDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-18126-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18126-2-ND
Gates and Inverters 296-18126-2-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC04AQDREP - 1255389-SN74LVC04AQDREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC04AQDREP
1255389-SN74LVC04AQDREP
Logic - Logic - Gates and Inverters - SN74LVC04AQDREP 1255389-SN74LVC04AQDREP
Manufacturer: Texas Instruments Win Source Part Number: 1255389-SN74LVC04AQD REP Packaging: Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 74LVC04 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 3.6V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 4.5ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255389-SN74LVC04AQDREP
Packaging: Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC04
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 4.5ns at 3.3V, 50pF

Buy Now
Gates and Inverters - SN74LVC04AQDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC04AQDREP
Gates and Inverters SN74LVC04AQDREP
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LVC04AQDREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC04AQDREP
Logic - Gates and Inverters SN74LVC04AQDREP
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC04AQDREP 296-18126-2-ND 1255389-SN74LVC04AQDREP SN74LVC04AQDREP SN74LVC04AQDREP
Product Name 3.6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC04AQDREP Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT NOT; Inverter NOT; Inverter NOT
Supply Voltage 3.6V 2V ~ 3.6V 2V ~ 3.6V 3.6V; 2V ~ 3.6V 2V (Low), 0.8V (High)
Inputs 1 1 6 1
Propagation Delay 4.5 ns 4.5 ns 4.5 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989001P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Dual I/O Arbiter - MYXAF54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Gates and Inverters - 54S22DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details