Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC04APWRG3

Description
Win Source Part Number: 1257711-SN74LVC04APW RG3 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 6 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC04APWRG3D KR,2156-SN74LVC04APW RG3,296-SN74LVC04APW RG3CT,TEXTISSN74LVC0 4APWRG3,296-SN74LVC0 4APWRG3TR,SN74LVC04A PWRG3 Base Product Number: 74LVC04
Request a Quote Datasheet
Description
Win Source Part Number: 1257711-SN74LVC04APW RG3 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 6 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC04APWRG3D KR,2156-SN74LVC04APW RG3,296-SN74LVC04APW RG3CT,TEXTISSN74LVC0 4APWRG3,296-SN74LVC0 4APWRG3TR,SN74LVC04A PWRG3 Base Product Number: 74LVC04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257711-SN74LVC04APWRG3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257711-SN74LVC04APWRG3
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257711-SN74LVC04APWRG3
Win Source Part Number: 1257711-SN74LVC04APW RG3 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 6 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74LVC04APWRG3D KR,2156-SN74LVC04APW RG3,296-SN74LVC04APW RG3CT,TEXTISSN74LVC0 4APWRG3,296-SN74LVC0 4APWRG3TR,SN74LVC04A PWRG3 Base Product Number: 74LVC04

Win Source Part Number: 1257711-SN74LVC04APWRG3
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74LVC04APWRG3DKR,2156-SN74LVC04APWRG3,296-SN74LVC04APWRG3CT,TEXTISSN74LVC04APWRG3,296-SN74LVC04APWRG3TR,SN74LVC04APWRG3
Base Product Number: 74LVC04

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74LVC04APWRG3
3.6V TSSOP Logic IC 705-SN74LVC04APWRG3
Hex Inverter 6-Gate CMOS 3.6V 14-TSSOP Product overview: SN74LVC04APWRG3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04APWRG3 can be used for catalog matching and distributor lookup.

Hex Inverter 6-Gate CMOS 3.6V 14-TSSOP Product overview: SN74LVC04APWRG3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04APWRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LVC04APWRG3TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC04APWRG3TR-ND
Gates and Inverters 296-SN74LVC04APWRG3TR-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC04APWRG3CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC04APWRG3CT-ND
Gates and Inverters 296-SN74LVC04APWRG3CT-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC04APWRG3DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC04APWRG3DKR-ND
Gates and Inverters 296-SN74LVC04APWRG3DKR-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - SN74LVC04APWRG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC04APWRG3
Gates and Inverters SN74LVC04APWRG3
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74LVC04APWRG3 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC04APWRG3
Logic - Gates and Inverters SN74LVC04APWRG3
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257711-SN74LVC04APWRG3 705-SN74LVC04APWRG3 296-SN74LVC04APWRG3TR-ND SN74LVC04APWRG3 SN74LVC04APWRG3
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters 3.6V TSSOP Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter, Buffer NOT NOT; Inverter NOT
Supply Voltage 1.65V ~ 3.6V 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 1 1 1 1
Propagation Delay 4.3 ns 4.3 ns 4.3 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F64DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Triple 3-Input NAND - MYXAP54RHC10/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Logic - Gates and Inverters - 54AS04J - 162887-54AS04J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details