Texas Instruments High-Performance Analog Gates and Inverters SN74LVC04APWRE4

Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SN74LVC04APWRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC04APWRE4-ND
Gates and Inverters SN74LVC04APWRE4-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257644-SN74LVC04APWRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257644-SN74LVC04APWRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257644-SN74LVC04APWRE4
Win Source Part Number: 1257644-SN74LVC04APW RE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 6 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC04

Win Source Part Number: 1257644-SN74LVC04APWRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC04

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74LVC04APWRE4
3.6V TSSOP Logic IC 705-SN74LVC04APWRE4
Hex Inverter 6-Gate 14-TSSOP -40 to 125C, 3.6V Product overview: SN74LVC04APWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04APWRE4 can be used for catalog matching and distributor lookup.

Hex Inverter 6-Gate 14-TSSOP -40 to 125C, 3.6V Product overview: SN74LVC04APWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04APWRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC04APWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC04APWRE4
Gates and Inverters SN74LVC04APWRE4
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74LVC04APWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC04APWRE4
Logic - Gates and Inverters SN74LVC04APWRE4
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC04APWRE4-ND 1257644-SN74LVC04APWRE4 705-SN74LVC04APWRE4 SN74LVC04APWRE4 SN74LVC04APWRE4
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters 3.6V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Buffer, Inverter NOT; Inverter NOT
Supply Voltage 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 1 1 1 1
Propagation Delay 4.3 ns 4.3 ns 4.3 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2222704 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers