Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
6-Ch CMOS Inverter IC, 1.65-3.6V, 9.5ns, 24mA, 14-TSSOP Product overview: SN74LVC04APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04APWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 007156-SN74LVC04APWR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): 74LVC04APW-Q100J; HD74LVC04TELL; 74LCX04TTR; TC74LCX04FT(EL);
Introduction Date: July 01, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel 14-TSSOP
6 1uA 4.3ns@3.3V,50pF 1.65V~3.6V TSSOP-14 Inverters ROHS
IC, 74LVC, SMD, 74LVC04, TSSOP14; Logic Family / Base Number:74LVC04; Logic Type:Inverter; Output Current:24mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-1219-6-ND | 705-SN74LVC04APWR | 007156-SN74LVC04APWR | SN74LVC04APWR | SN74LVC04APWR | SN74LVC04APWR | 29AH7586 |
| Product Name | Gates and Inverters | 3.6V 24mA TSSOP Logic IC | Logic - Logic - Gates and Inverters - SN74LVC04APWR | Logic - Gates and Inverters | Gates and Inverters | Logic ICs >> Inverters | Ic, 74Lvc, Smd, 74Lvc04, Tssop14; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 1.65V ~ 3.6V | 3.6V | 1.65 V ~ 3.6 V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.65V ~ 3.6V | 1.65V~3.6V | 3.6V |
| Inputs | 1 | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 4.3 ns | 9.5 ns | 4.3 ns | 4.3 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA | 24 mA |