Win Source Part Number: 1257618-SN74LVC04ANS
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC04
Product Status: Obsolete
Inverter IC 6 Channel 14-SO
6-Element CMOS Inverter IC, SOP, 3.6V, 24mA Output Product overview: SN74LVC04ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04ANSRG4 can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14SOP
IC INVERTER 6CH 1-INP 14SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257618-SN74LVC04ANSRG4 | SN74LVC04ANSRG4-ND | 705-SN74LVC04ANSRG4 | SN74LVC04ANSRG4 | SN74LVC04ANSRG4 | SN74LVC04ANSRG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | 3.6V 24mA Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V |
| Inputs | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 4.3 ns | 4.3 ns | 4.3 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |