Texas Instruments High-Performance Analog 3.6V SOIC Logic IC SN74LVC04ADT

Description
Hex Inverter, 6-Gate, 3.6V, 4.3ns, SOIC Product overview: SN74LVC04ADT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04ADT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Inverter, 6-Gate, 3.6V, 4.3ns, SOIC Product overview: SN74LVC04ADT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04ADT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74LVC04ADT
3.6V SOIC Logic IC 705-SN74LVC04ADT
Hex Inverter, 6-Gate, 3.6V, 4.3ns, SOIC Product overview: SN74LVC04ADT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04ADT can be used for catalog matching and distributor lookup.

Hex Inverter, 6-Gate, 3.6V, 4.3ns, SOIC Product overview: SN74LVC04ADT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04ADT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC04ADT - 1100239-SN74LVC04ADT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC04ADT
1100239-SN74LVC04ADT
Logic - Logic - Gates and Inverters - SN74LVC04ADT 1100239-SN74LVC04ADT
Manufacturer: Texas Instruments Win Source Part Number: 1100239-SN74LVC04ADT Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1100239-SN74LVC04ADT
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC04ADTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC04ADTTR-ND
Gates and Inverters 296-SN74LVC04ADTTR-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC04ADTDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC04ADTDKR-ND
Gates and Inverters 296-SN74LVC04ADTDKR-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC04ADTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC04ADTCT-ND
Gates and Inverters 296-SN74LVC04ADTCT-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC04ADT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC04ADT
Logic - Gates and Inverters SN74LVC04ADT
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LVC04ADT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC04ADT
Gates and Inverters SN74LVC04ADT
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVC04ADT 1100239-SN74LVC04ADT 296-SN74LVC04ADTTR-ND SN74LVC04ADT SN74LVC04ADT
Product Name 3.6V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LVC04ADT Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 3.6V 1.65 V ~ 3.6 V 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V
Inputs 1 6 1 1
Propagation Delay 4.3 ns 4.3 ns 4.3 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS28J/B - Rochester Electronics
Specs
Gate Type Buffer/Driver; OR; NOR
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHC1G86GW,165-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers