Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74LVC04ADGVR SN74LVC04ADGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255385-SN74LVC04ADG VR Packaging: Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-TVSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TFSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74LVC04 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 4.3ns at 3.3V, 50pF
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255385-SN74LVC04ADG VR Packaging: Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-TVSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TFSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74LVC04 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 4.3ns at 3.3V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC04ADGVR - 1255385-SN74LVC04ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC04ADGVR
1255385-SN74LVC04ADGVR
Logic - Logic - Gates and Inverters - SN74LVC04ADGVR 1255385-SN74LVC04ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 1255385-SN74LVC04ADG VR Packaging: Reel Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-TVSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TFSOP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74LVC04 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 4.3ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255385-SN74LVC04ADGVR
Packaging: Reel
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-TVSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC04
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 4.3ns at 3.3V, 50pF

Buy Now
Gates and Inverters - 296-8435-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8435-2-ND
Gates and Inverters 296-8435-2-ND
Inverter IC 6 Channel 14-TVSOP

Inverter IC 6 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-8435-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8435-1-ND
Gates and Inverters 296-8435-1-ND
Inverter IC 6 Channel 14-TVSOP

Inverter IC 6 Channel 14-TVSOP

Buy Now Datasheet
Gates and Inverters - 296-8435-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8435-6-ND
Gates and Inverters 296-8435-6-ND
Inverter IC 6 Channel 14-TVSOP

Inverter IC 6 Channel 14-TVSOP

Buy Now Datasheet
Singapore, Singapore
2V 3.6V Logic IC
705-SN74LVC04ADGVR
2V 3.6V Logic IC 705-SN74LVC04ADGVR
Hex Inverter, 6-Gate, 2V-3.6V, -40C to 125C, TFSOP Product overview: SN74LVC04ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04ADGVR can be used for catalog matching and distributor lookup.

Hex Inverter, 6-Gate, 2V-3.6V, -40C to 125C, TFSOP Product overview: SN74LVC04ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC04ADGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC04ADGVR
Gates and Inverters SN74LVC04ADGVR
Inverter IC 6 Channel 14-TVSOP

Inverter IC 6 Channel 14-TVSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC04ADGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC04ADGVR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC04ADGVR
IC INVERTER 6CH 1-INP 14TVSOP

IC INVERTER 6CH 1-INP 14TVSOP

Supplier's Site
Logic - Gates and Inverters - SN74LVC04ADGVR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC04ADGVR
Logic - Gates and Inverters SN74LVC04ADGVR
IC INVERTER 6CH 6-INP 14TVSOP

IC INVERTER 6CH 6-INP 14TVSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1255385-SN74LVC04ADGVR 296-8435-2-ND 705-SN74LVC04ADGVR SN74LVC04ADGVR SN74LVC04ADGVR SN74LVC04ADGVR
Product Name Logic - Logic - Gates and Inverters - SN74LVC04ADGVR Gates and Inverters 2V 3.6V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Buffer, Inverter NOT; Inverter NOT NOT
Supply Voltage 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Inputs 6 1 1 1
Propagation Delay 4.3 ns 4.3 ns 4.3 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC00/B2A - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type Other; CLCC20
View Details
3 suppliers
Quad 2-input NAND Schmitt trigger - 74AHC132BQ-Q100X - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
6 suppliers
Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - 5962-87647012A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers