Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC04ADBRG4

Description
Win Source Part Number: 1257643-SN74LVC04ADB RG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 6 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC04
Request a Quote Datasheet
Description
Win Source Part Number: 1257643-SN74LVC04ADB RG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 6 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257643-SN74LVC04ADBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257643-SN74LVC04ADBRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257643-SN74LVC04ADBRG4
Win Source Part Number: 1257643-SN74LVC04ADB RG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 6 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC04

Win Source Part Number: 1257643-SN74LVC04ADBRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC04

Buy Now Datasheet
Gates and Inverters - SN74LVC04ADBRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC04ADBRG4-ND
Gates and Inverters SN74LVC04ADBRG4-ND
Inverter IC 6 Channel 14-SSOP

Inverter IC 6 Channel 14-SSOP

Buy Now Datasheet
Singapore, Singapore
3.6V SSOP Logic IC
705-SN74LVC04ADBRG4
3.6V SSOP Logic IC 705-SN74LVC04ADBRG4
Hex Inverter 6-Gate CMOS 3.6V 14-SSOP 4.3ns Product overview: SN74LVC04ADBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04ADBRG4 can be used for catalog matching and distributor lookup.

Hex Inverter 6-Gate CMOS 3.6V 14-SSOP 4.3ns Product overview: SN74LVC04ADBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04ADBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC04ADBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC04ADBRG4
Logic - Gates and Inverters SN74LVC04ADBRG4
IC INVERTER 6CH 6-INP 14SSOP

IC INVERTER 6CH 6-INP 14SSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC04ADBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC04ADBRG4
Gates and Inverters SN74LVC04ADBRG4
Inverter IC 6 Channel 14-SSOP

Inverter IC 6 Channel 14-SSOP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257643-SN74LVC04ADBRG4 SN74LVC04ADBRG4-ND 705-SN74LVC04ADBRG4 SN74LVC04ADBRG4 SN74LVC04ADBRG4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters 3.6V SSOP Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Buffer, Inverter NOT NOT; Inverter
Supply Voltage 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V
Inputs 1 1 1 1
Propagation Delay 4.3 ns 4.3 ns 4.3 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - Multi - Function, Configurable - 100124FC - 904799-100124FC - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; ECL
View Details
2 suppliers
Gates and Inverters - 74AHCT00D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details