Texas Instruments Standard Linear and Logic Nor Gate, Quad, 2 I/p, Tssop-14; Logic Function Texas Instruments SN74LVC02APWR .

Description
NOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVC02; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Logic Type:NORRoHS Compliant: Yes
Description
NOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVC02; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Logic Type:NORRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Nor Gate, Quad, 2 I/p, Tssop-14; Logic Function Texas Instruments - 33X1411 - Newark, An Avnet Company
Chicago, IL, United States
Nor Gate, Quad, 2 I/p, Tssop-14; Logic Function Texas Instruments
33X1411
Nor Gate, Quad, 2 I/p, Tssop-14; Logic Function Texas Instruments 33X1411
NOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVC02; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Logic Type:NORRoHS Compliant: Yes

NOR GATE, QUAD, 2 I/P, TSSOP-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74LVC02; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Logic Type:NORRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 33X1411
Product Name Nor Gate, Quad, 2 I/p, Tssop-14; Logic Function Texas Instruments
Gate Type NOR; NOR
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F38/QDA - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL; FAST
IC Package Type Other; CERPACK14
View Details
4 suppliers
Gates and Inverters - 74AHC132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Inverters ICs - 9210300P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details