Texas Instruments High-Performance Analog Gates and Inverters SN74LVC02ADB

Description
NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote
Description
NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC02ADB is a quadruple 2-input positive-NOR gate designed for operation within a supply voltage range of 1.65 V to 3.6 V. It is suitable for use in mixed 3.3 V and 5 V systems, allowing inputs to be driven from either voltage level. The device performs the Boolean function Y = A + B, providing a high output when both inputs are low. This component is characterized for operation from -40°C to 85°C and features a typical output ground bounce (VOLP) of less than 0.8 V at 3.3 V supply voltage. It also offers ESD protection exceeding 2000 V per MIL-STD-883, ensuring reliability in various applications. The SN74LVC02ADB is available in multiple package options, including plastic small-outline and thin shrink small-outline packages, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The SN74LVC02ADB is a quadruple 2-input positive-NOR gate designed for operation within a supply voltage range of 1.65 V to 3.6 V. It is suitable for use in mixed 3.3 V and 5 V systems, allowing inputs to be driven from either voltage level. The device performs the Boolean function Y = A + B, providing a high output when both inputs are low. This component is characterized for operation from -40°C to 85°C and features a typical output ground bounce (VOLP) of less than 0.8 V at 3.3 V supply voltage. It also offers ESD protection exceeding 2000 V per MIL-STD-883, ensuring reliability in various applications. The SN74LVC02ADB is available in multiple package options, including plastic small-outline and thin shrink small-outline packages, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVC02ADB - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74LVC02ADB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC02ADB
Gates and Inverters SN74LVC02ADB
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC02ADB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC02ADB
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC02ADB
IC GATE NOR 14PDSO

IC GATE NOR 14PDSO

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74LVC02ADB SN74LVC02ADB SN74LVC02ADB
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR; NOR
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Logic - Gates and Inverters - 54LS27LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Inverters ICs - 7988982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details
Gates and Inverters - 74ABT32DB,118-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers