Quadruple 2-Input Positive-NAND Gate 14-SO -40 to 125 Product overview: SN74LVC00ANS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00ANS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 727126-SN74LVC00ANS
Manufacturer Homepage: www.ti.com
Reference case: SOP14
Reference Date Code: 0823G
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
GATE NAND 4CH 2-INP 14-SO
IC GATE NAND 4CH 2-INP 14-SO
IC GATE NAND 4CH 2-INP 14SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LVC00ANS | 727126-SN74LVC00ANS | SN74LVC00ANS | SN74LVC00ANS | SN74LVC00ANS | SN74LVC00ANS | SN74LVC00ANS |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - SN74LVC00ANS | Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND; NAND GATE | NOT | AND; NAND | NAND; NAND Gate | NAND | ||
| IC Package Type | Other; SOP | SOIC; Other; SOIC14 | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||||
| Supply Voltage | 3.6V; 1.65V ~ 3.6V | 3.6V |