Dual 16-Bit Binary Counters with 3-State Output Registers 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 896724-SN74LV8154PWR
Series: 74LV
Operating Temperature Range: -40°C ~ 85°C
Features: Counter IC Binary Counter Element Bit Positive Edge 20-TSSOP
Package: 20-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LV8154
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LV8154PWRG4, 296-47353-6, SN74LV8154PWR-ND, 296-47353-2, 296-47353-1, SN74LV8154PWRE4, SN74LV8154PWRE4-ND, SN74LV8154PWRG4-ND
Counter IC Binary Counter 2 Element 16 Bit Positive Edge 20-TSSOP
Counter IC Binary Counter 2 Element 16 Bit Positive Edge 20-TSSOP
Counter IC Binary Counter 2 Element 16 Bit Positive Edge 20-TSSOP
Counter IC Binary Counter 2 Element 16 Bit Positive Edge 20-TSSOP
IC 16BIT BIN COUNTR 3ST 20-TSSOP
IC BIN COUNTER DL 16BIT 20TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LV8154PWR | 896724-SN74LV8154PWR | 296-47353-2-ND | SN74LV8154PWR | SN74LV8154PWR | SN74LV8154PWR |
| Product Name | SN74LV8154 Dual 16-Bit Binary Counters with 3-State Output Registers | Logic - Logic - Counters, Dividers - SN74LV8154PWR | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Output Characteristics | 3-State | |||||
| Supply Voltage | 3.3V; 5V; 5.5 | 2 V ~ 5.5 V | ||||
| Package Type | PDIP,TSSOP | SOP; SSOP; TSSOP; 20-TSSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Logic Family | LV-A | |||||
| Number of Stages (Bits) | 16 bits |