Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = TSSOP
Number of Stages = 8
Logic Family = 74LV
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 20
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 13.2 V
Dimensions = 6.6 x 4.5 x 1.05mm
Delivery on production packaging - Reel. This product is non-returnable.
Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = TSSOP
Number of Stages = 8
Logic Family = 74LV
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 20
Minimum Operating Supply Voltage = 3 V
Maximum Operating Supply Voltage = 13.2 V
Dimensions = 6.6 x 4.5 x 1.05mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Digital Parallel and Serial Converters |
| Product Number | 8095936P |