Low-Voltage CMOS logic. Operating Voltage: 2 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = PDIP
Number of Stages = 8
Logic Family = 74LV
Mounting Type = Through Hole
Operation Mode = Serial to Parallel
Number of Elements = 1
Pin Count = 20
Minimum Operating Supply Voltage = 3
Maximum Operating Supply Voltage = 13.2
Dimensions = 26.92 x 6.6 x 4.57mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Digital Parallel and Serial Converters |
| Product Number | 8095671 |