Manufacturer: Texas Instruments
Win Source Part Number: 1100227-SN74LV8151PW
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Buffer/Inverter
Number of Inputs: 10
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 12mA, 12mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Buffer/Inverter Configurable 1 Circuit 10 Input 24-TSSOP
Buffer/Inverter Configurable 1 Circuit 10 Input 24-TSSOP
Buffer/Inverter Configurable 1 Circuit 10 Input 24-TSSOP
10-Bit 3-State Buffer/Schmitt Trigger IC, TSSOP, CMOS Product overview: SN74LV8151PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LV8151PWR can be used for catalog matching and distributor lookup.
IC BUFFER INVERTER 10BIT 24TSSOP
Buffer/Inverter Configurable 1 Circuit 10 Input 24-TSSOP
IC BUFFER INVERTER 10BIT 24TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1100227-SN74LV8151PWR | 296-17994-2-ND | 770-SN74LV8151PWR | SN74LV8151PWR | SN74LV8151PWR | SN74LV8151PWR |
| Product Name | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LV8151PWR | Gates and Inverters - Multi-Function, Configurable | TSSOP Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; Buffer/Inverter | NOT | Buffer/Driver; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Buffer/Driver; Buffer/Inverter | NOT; Buffer/Driver |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | ||
| Output Type | Single-Ended | Single-Ended | Single-Ended | Single-Ended | ||
| Inputs | 10 | 10 | 10 | 10 | 10 | |
| Low Level Output Current (Sink) | 12 mA | 12 mA | 12 mA |