Buffers & Line Drivers 10-Bit Univ Schmitt- Trgr Bfr W/3-St Otpt
LOGIC, BUFF SCHMI TRIG 10BIT, 24TSSOP; Logic Device Type:Buffer, Schmitt Trigger; Logic Family / Base Number:-; Logic Case Style:TSSOP; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74LV; Logic RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LV8151PW | 70AH3235 |
| Product Name | Buffers & Line Drivers | Logic, Buff Schmi Trig 10Bit, 24Tssop; Logic Device Type Texas Instruments |