10-Bit 3-State Buffer/Driver, Schmitt-Trigger, 2V-5.5V, 12ns, TSSOP Product overview: SN74LV8151PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LV8151PW can be used for catalog matching and distributor lookup.
Buffer/Inverter Configurable 1 Circuit 10 Input 24-TSSOP
Buffer/Inverter Configurable 1 Circuit 10 Input 24-TSSOP
IC BUFFER INVERTER 10BIT 24TSSOP
IC BUFFER INVERTER 10BIT 24TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-SN74LV8151PW | 296-34065-5-ND | SN74LV8151PW | SN74LV8151PW | SN74LV8151PW |
| Product Name | 2V 5.5V TSSOP Logic IC | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Buffer/Driver; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Buffer/Driver; Buffer/Inverter | NOT; Buffer/Driver | NOT |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Inputs | 10 | 10 | 10 | 10 | |
| Propagation Delay | 12 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |