Texas Instruments High-Performance Analog Gates and Inverters - Multi-Function, Configurable SN74LV8151NTG4

Description
Buffer/Inverter Configurable 1 Circuit 10 Input 24-PDIP
Request a Quote Datasheet
Description
Buffer/Inverter Configurable 1 Circuit 10 Input 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - Multi-Function, Configurable - SN74LV8151NTG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
SN74LV8151NTG4-ND
Gates and Inverters - Multi-Function, Configurable SN74LV8151NTG4-ND
Buffer/Inverter Configurable 1 Circuit 10 Input 24-PDIP

Buffer/Inverter Configurable 1 Circuit 10 Input 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1258223-SN74LV8151NTG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1258223-SN74LV8151NTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1258223-SN74LV8151NTG4
Win Source Part Number: 1258223-SN74LV8151NT G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 74LV Number of Circuits: 1 Standard Package: 15 Logic Type: Buffer/Inverter Number of Inputs: 10 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 12mA, 12mA Voltage - Supply: 2V ~ 5.5V Mounting Type: Through Hole Package / Case: 24-DIP (0.300", 7.62mm) Supplier Device Package: 24-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV8151NTE4,SN74L V8151NTE4 Base Product Number: SN74LV81 Product Status: Obsolete

Win Source Part Number: 1258223-SN74LV8151NTG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74LV
Number of Circuits: 1
Standard Package: 15
Logic Type: Buffer/Inverter
Number of Inputs: 10
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 12mA, 12mA
Voltage - Supply: 2V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 24-DIP (0.300", 7.62mm)
Supplier Device Package: 24-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LV8151NTE4,SN74LV8151NTE4
Base Product Number: SN74LV81
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
10BIT Logic IC
770-SN74LV8151NTG4
10BIT Logic IC 770-SN74LV8151NTG4
IC BUFFER INVERTER 10BIT 24DIP Product overview: SN74LV8151NTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 10BIT, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LV8151NTG4 can be used for catalog matching and distributor lookup.

IC BUFFER INVERTER 10BIT 24DIP Product overview: SN74LV8151NTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 10BIT, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LV8151NTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - SN74LV8151NTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
SN74LV8151NTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable SN74LV8151NTG4
IC BUFFER INVERTER 10BIT 24DIP

IC BUFFER INVERTER 10BIT 24DIP

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - SN74LV8151NTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
SN74LV8151NTG4
Logic - Gates and Inverters - Multi-Function, Configurable SN74LV8151NTG4
IC BUFFER INVERTER 10BIT 24DIP

IC BUFFER INVERTER 10BIT 24DIP

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - SN74LV8151NTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
SN74LV8151NTG4
Gates and Inverters - Multi-Function, Configurable SN74LV8151NTG4
Buffer/Inverter Configurable 1 Circuit 10 Input 24-PDIP

Buffer/Inverter Configurable 1 Circuit 10 Input 24-PDIP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV8151NTG4-ND 1258223-SN74LV8151NTG4 770-SN74LV8151NTG4 SN74LV8151NTG4 SN74LV8151NTG4 SN74LV8151NTG4
Product Name Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 10BIT Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type NOT NOT; Buffer/Inverter NOT; Buffer/Driver NOT; Buffer/Driver NOT NOT; Buffer/Driver; Buffer/Inverter
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Output Type Single-Ended Single-Ended Single-Ended Single-Ended
Inputs 10 10 10 10 10
Low Level Output Current (Sink) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F11LMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic Gates - 1697242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Gates and Inverters - 1727-74AHC04D-Q100JTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Quad 2-Input NOR - MYXAF54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details