Buffer/Inverter Configurable 1 Circuit 10 Input 24-PDIP
10-Bit 3-State Schmitt Trigger Buffer IC, PDIP, 2V-5.5V Product overview: SN74LV8151NT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LV8151NT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 896723-SN74LV8151NT
Series: 74LV
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer/Inverter Configurable 1 Circuit 10 Input 24-PDIP
Package: Tube
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: SN74LV81
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-17840, -SN74LV8151NTE4, -SN74LV8151NTE4-NDR,
IC BUFFER INVERTER 10BIT 24DIP
Buffer/Inverter Configurable 1 Circuit 10 Input 24-PDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-17840-ND | 770-SN74LV8151NT | 896723-SN74LV8151NT | SN74LV8151NT | SN74LV8151NT |
| Product Name | Gates and Inverters - Multi-Function, Configurable | 2V 5.5V Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LV8151NT | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT | Buffer/Driver; Schmitt Trigger, Buffer | NOT | NOT; Buffer/Driver | NOT; Buffer/Driver; Buffer/Inverter |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | ||
| Output Type | Single-Ended | Single-Ended | Single-Ended | ||
| Inputs | 10 | 10 | 10 | ||
| Low Level Output Current (Sink) | 12 mA |