Buffer/Inverter Configurable 1 Circuit 10 Input 24-SOIC
10-Bit Schmitt Trigger Buffer, 3-State, 2V-5.5V, SOIC Product overview: SN74LV8151DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LV8151DW can be used for catalog matching and distributor lookup.
Win Source Part Number: 1258224-SN74LV8151DW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74LV
Number of Circuits: 1
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Buffer/Inverter
Number of Inputs: 10
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 12mA, 12mA
Voltage - Supply: 2V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-23672-5,-296-236
Base Product Number: 74LV8151
IC BUFFER INVERTER 10BIT 24SOIC
IC BUFFER INVERTER 10BIT 24SOIC
Buffer/Inverter Configurable 1 Circuit 10 Input 24-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-23672-5-ND | 770-SN74LV8151DW | 1258224-SN74LV8151DW | SN74LV8151DW | SN74LV8151DW | SN74LV8151DW |
| Product Name | Gates and Inverters - Multi-Function, Configurable | 2V 5.5V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT | Buffer/Driver; Schmitt Trigger, Buffer | NOT; Buffer/Inverter | NOT | NOT; Buffer/Driver | NOT; Buffer/Driver; Buffer/Inverter |
| Supply Voltage | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Output Type | Single-Ended | Single-Ended | Single-Ended | Single-Ended | ||
| Inputs | 10 | 10 | 10 | 10 | 10 | |
| Low Level Output Current (Sink) | 12 mA | 12 mA | 12 mA |