Win Source Part Number: 1258225-SN74LV8151DG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 74LV
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer/Inverter
Number of Inputs: 10
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 12mA, 12mA
Voltage - Supply: 2V ~ 5.5V
Package / Case: 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV8151
Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
10-Bit 3-State Buffer/Driver, Schmitt Trigger, CMOS, TFSOP Product overview: SN74LV8151DGVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LV8151DGVRE4
IC BUFFER INVERTER 10BIT 24TVSOP
Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
IC BUFFER INVERTER 10BIT 24TVSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1258225-SN74LV8151DGVRE4 | SN74LV8151DGVRE4-ND | 770-SN74LV8151DGVRE4 | SN74LV8151DGVRE4 | SN74LV8151DGVRE4 | SN74LV8151DGVRE4 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic IC | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOT; Buffer/Inverter | NOT | Buffer/Driver; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Buffer/Driver; Buffer/Inverter | NOT; Buffer/Driver |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | ||
| Output Type | Single-Ended | Single-Ended | Single-Ended | Single-Ended | ||
| Inputs | 10 | 10 | 10 | 10 | 10 | |
| Low Level Output Current (Sink) | 12 mA | 12 mA | 12 mA |