10-Bit Schmitt Trigger Buffer, 3-State, CMOS, 5.5V, TFSOP Product overview: SN74LV8151DGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SN74LV8151DGVR can be used for catalog matching and distributor lookup.
Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 896722-SN74LV8151DGV
Series: 74LV
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
Package: 24-TFSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LV8151
Categories: Integrated Circuits (ICs)
Case / Package: 24-TVSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-18748-1-ND, 296-18748-2, 296-18748-1, 296-18748-6, -SN74LV8151DGVRE4, -SN74LV8151DGVRE4-ND
IC BUFFER INVERTER 10BIT 24TVSOP
Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
IC BUFFER INVERTER 10BIT 24TVSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-SN74LV8151DGVR | 296-18748-2-ND | 896722-SN74LV8151DGVR | SN74LV8151DGVR | SN74LV8151DGVR | SN74LV8151DGVR |
| Product Name | 5.5V Logic IC | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SN74LV8151DGVR | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | Buffer/Driver; Schmitt Trigger, Buffer | NOT | NOT | NOT; Buffer/Driver | NOT; Buffer/Driver; Buffer/Inverter | NOT |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Inputs | 10 | 10 | 10 | 10 | ||
| Propagation Delay | 12 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |