Texas Instruments Standard Linear and Logic Dual 100MHz 5.5V 12mA Logic IC SN74LV74ADRE4

Description
Dual D Flip-Flop, 100MHz, SOIC-14, 5.5V, 12mA Product overview: SN74LV74ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 5.5V, 12mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 5.5V, 12mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV74ADRE4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual D Flip-Flop, 100MHz, SOIC-14, 5.5V, 12mA Product overview: SN74LV74ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 5.5V, 12mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 5.5V, 12mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV74ADRE4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 100MHz 5.5V 12mA Logic IC
706-SN74LV74ADRE4
Dual 100MHz 5.5V 12mA Logic IC 706-SN74LV74ADRE4
Dual D Flip-Flop, 100MHz, SOIC-14, 5.5V, 12mA Product overview: SN74LV74ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 5.5V, 12mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 5.5V, 12mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV74ADRE4 can be used for catalog matching and distributor lookup.

Dual D Flip-Flop, 100MHz, SOIC-14, 5.5V, 12mA Product overview: SN74LV74ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 100MHz, 5.5V, 12mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 100MHz, 5.5V, 12mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV74ADRE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LV74ADRE4
Product Name Dual 100MHz 5.5V 12mA Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3061-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
5 suppliers
Gates and Inverters - 54LS02FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC806/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 4011BDC - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details