Texas Instruments Standard Linear and Logic Dual 75MHz Logic IC SN74LV74ADGVR

Description
Dual D-Type Flip-Flop, 75MHz, CMOS, 14-TVSOP Product overview: SN74LV74ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 75MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 75MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV74ADGVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 75MHz, CMOS, 14-TVSOP Product overview: SN74LV74ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 75MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 75MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV74ADGVR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 75MHz Logic IC
706-SN74LV74ADGVR
Dual 75MHz Logic IC 706-SN74LV74ADGVR
Dual D-Type Flip-Flop, 75MHz, CMOS, 14-TVSOP Product overview: SN74LV74ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 75MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 75MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV74ADGVR can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 75MHz, CMOS, 14-TVSOP Product overview: SN74LV74ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 75MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 75MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LV74ADGVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LV74ADGVR
Product Name Dual 75MHz Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input EXCLUSIVE-OR gate - 74AHCT86BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
5 suppliers
Gates and Inverters - Multi-Function, Configurable - 100107DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54H51DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details