Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA
Manufacturer: Texas Instruments
Win Source Part Number: 795078-SN74LV574AZQN
Series: 74LV
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-VFBGA
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent: 20μA
Input Capacitance: 1.8pF
Part Status: Obsolete(EOL)
Family Name: SN74LV574
Categories: Integrated Circuits (ICs)
Clock Frequency: 175MHz
Alternative Parts (Cross-Reference): SN74LV574AGQN; SN74LV574AGQNR; SN74LV574ADBR; SN74LV574ANSR;
Introduction Date: August 08, 2003
ECCN: EAR99
Country of Origin: Japan, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC FF D-TYPE SNGL 8BIT 20BGA
IC FF D-TYPE SNGL 8BIT 20BGA
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFBGA
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV574AZQNR-ND | 795078-SN74LV574AZQNR | SN74LV574AZQNR | SN74LV574AZQNR | SN74LV574AZQNR |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - SN74LV574AZQNR | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | ||||
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | ||
| Output Characteristics | 3-State | ||||
| Propagation Delay | 10.6 ns | 10.6 ns |