Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74LV573ATDWE4

Description
Win Source Part Number: 1257267-SN74LV573ATD WE4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LV Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 2V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV57 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257267-SN74LV573ATD WE4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LV Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 2V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV57 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257267-SN74LV573ATDWE4
Integrated Circuits (ICs) - Logic - Latches 1257267-SN74LV573ATDWE4
Win Source Part Number: 1257267-SN74LV573ATD WE4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LV Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 2V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV57 Product Status: Obsolete

Win Source Part Number: 1257267-SN74LV573ATDWE4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LV
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LV57
Product Status: Obsolete

Buy Now Datasheet
Logic - Latches - SN74LV573ATDWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LV573ATDWE4
Logic - Latches SN74LV573ATDWE4
IC OCTAL LATCH 3ST 20-SOIC

IC OCTAL LATCH 3ST 20-SOIC

Supplier's Site Datasheet
Latches - SN74LV573ATDWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257267-SN74LV573ATDWE4 SN74LV573ATDWE4 SN74LV573ATDWE4
Product Name Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V
Low-level Output Current (Sink) 16 mA 16 mA
High-level Output Current (Source) 16 mA 16 mA
Propagation Delay 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74FCT163373APAG8 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 8 mA
View Details
CD54HCT573 High Speed CMOS Logic Octal Transparent Latch with 3-State Output - 5962-8685601RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
Latches - 74LVT573PW,112-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V
View Details
2 suppliers
 - 74FCT16373LATPV - Rochester Electronics
Integrated Device Technology
Specs
Latch Type Transparent-D
Package Type SSOP48; SOP; SSOP
Logic Family CMOS
View Details
2 suppliers