Texas Instruments High-Performance Analog Latches SN74LV573ATDW

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74LV573ATDW-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257258-SN74LV573ATDW
Integrated Circuits (ICs) - Logic - Latches 1257258-SN74LV573ATDW
Win Source Part Number: 1257258-SN74LV573ATD W Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LV Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 2V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LV573ATDW-T I,TEXTISSN74LV573ATD W Base Product Number: SN74LV57 Product Status: Obsolete

Win Source Part Number: 1257258-SN74LV573ATDW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LV
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LV573ATDW-TI,TEXTISSN74LV573ATDW
Base Product Number: SN74LV57
Product Status: Obsolete

Buy Now Datasheet
Latches - SN74LV573ATDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LV573ATDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LV573ATDW
Integrated Circuits (ICs) - Logic - Latches SN74LV573ATDW
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LV573ATDW-ND 1257258-SN74LV573ATDW SN74LV573ATDW SN74LV573ATDW
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Low-level Output Current (Sink) 16 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Low-power D-type transparent latch; 3-state - 74AUP1G373GW,125 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
CD54HC563 High Speed CMOS Logic Octal Inverting Transparent Latch with 3-State Outputs - CD54HC563F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
3 suppliers
Logic - Latches - 74HC573D,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Inverting Octal D Latch (3-State) - 54LS533/R - Lansdale Semiconductor, Inc.
Specs
Latch Type Octal D
Output Characteristics 3-State
Supply Voltage 7 V
View Details