Win Source Part Number: 1257277-SN74LV573ATD
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LV
Standard Package: 4,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LV57
Product Status: Obsolete
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP
IC OCTAL LATCH 3ST 20-TVSOP
IC D-TYPE TRANSP SGL 8:8 20TVSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TVSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1257277-SN74LV573ATDGVRE4 | SN74LV573ATDGVRE4-ND | SN74LV573ATDGVRE4 | SN74LV573ATDGVRE4 | SN74LV573ATDGVRE4 |
| Product Name | Integrated Circuits (ICs) - Logic - Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | ||
| Low-level Output Current (Sink) | 16 mA | 16 mA | 16 mA | ||
| High-level Output Current (Source) | 16 mA | 16 mA | 16 mA | ||
| Propagation Delay | 1 ns | 1 ns | 1 ns |