Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LV541ATDGVR

Description
Win Source Part Number: 1259510-SN74LV541ATD GVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LV Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 16mA, 16mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19261-1,-SN74LV 541ATDGVRR,296-19261 -6,SN74LV541ATDGVRE4 ,TEXTISSN74LV541ATDG VR,-SN74LV541ATDGVRE 4R,SN74LV541ATDGVRG4 ,-296-19261-1,SN74LV 541ATDGVRE4,-SN74LV5 41ATDGVRG4R,296-1926 1-1,296-19261-2,SN74 LV541ATDGVRG4,2156-S N74LV541ATDGVR,-SN74 LV541ATDGVRE4,-SN74L V541ATDGVRG4 Base Product Number: 74LV541
Request a Quote Datasheet
Description
Win Source Part Number: 1259510-SN74LV541ATD GVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LV Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 16mA, 16mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19261-1,-SN74LV 541ATDGVRR,296-19261 -6,SN74LV541ATDGVRE4 ,TEXTISSN74LV541ATDG VR,-SN74LV541ATDGVRE 4R,SN74LV541ATDGVRG4 ,-296-19261-1,SN74LV 541ATDGVRE4,-SN74LV5 41ATDGVRG4R,296-1926 1-1,296-19261-2,SN74 LV541ATDGVRG4,2156-S N74LV541ATDGVR,-SN74 LV541ATDGVRE4,-SN74L V541ATDGVRG4 Base Product Number: 74LV541
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259510-SN74LV541ATDGVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259510-SN74LV541ATDGVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259510-SN74LV541ATDGVR
Win Source Part Number: 1259510-SN74LV541ATD GVR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LV Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 16mA, 16mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TVSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-19261-1,-SN74LV 541ATDGVRR,296-19261 -6,SN74LV541ATDGVRE4 ,TEXTISSN74LV541ATDG VR,-SN74LV541ATDGVRE 4R,SN74LV541ATDGVRG4 ,-296-19261-1,SN74LV 541ATDGVRE4,-SN74LV5 41ATDGVRG4R,296-1926 1-1,296-19261-2,SN74 LV541ATDGVRG4,2156-S N74LV541ATDGVR,-SN74 LV541ATDGVRE4,-SN74L V541ATDGVRG4 Base Product Number: 74LV541

Win Source Part Number: 1259510-SN74LV541ATDGVR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LV
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 16mA, 16mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TVSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-19261-1,-SN74LV541ATDGVRR,296-19261-6,SN74LV541ATDGVRE4,TEXTISSN74LV541ATDGVR,-SN74LV541ATDGVRE4R,SN74LV541ATDGVRG4,-296-19261-1,SN74LV541ATDGVRE4,-SN74LV541ATDGVRG4R,296-19261-1,296-19261-2,SN74LV541ATDGVRG4,2156-SN74LV541ATDGVR,-SN74LV541ATDGVRE4,-SN74LV541ATDGVRG4
Base Product Number: 74LV541

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-19261-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-19261-1-ND
Buffers, Drivers, Receivers, Transceivers 296-19261-1-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-19261-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-19261-2-ND
Buffers, Drivers, Receivers, Transceivers 296-19261-2-ND
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP

Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LV541ATDGVR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LV541ATDGVR
IC BUF NON-INVERT 5.5V 20TVSOP

IC BUF NON-INVERT 5.5V 20TVSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1259510-SN74LV541ATDGVR 296-19261-1-ND SN74LV541ATDGVR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data