Manufacturer: Texas Instruments
Win Source Part Number: 1100208-SN74LV541ARG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 16mA, 16mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-VQFN (3.5x4.5)
IC BUFF/DVR TRI-ST 8BIT 20QFN
IC BUF NON-INVERT 5.5V 20VQFN
| Win Source Electronics | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1100208-SN74LV541ARGYR | 296-13949-2-ND | 815-SN74LV541ARGYR | SN74LV541ARGYR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV541ARGYR | Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR TRI-ST 8BIT 20QFN | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |