OCTAL BUFFER/DRIVER, TSSOP20, 5V; Logic Family / Base Number:74LV541; Logic Device Type:Buffer, Non Inverting; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74LV; Logic ICRoHS Compliant: Yes
Buffers & Line Drivers Octal w/Tri-St Out
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 33AH4966 | SN74LV541APW |
| Product Name | Octal Buffer/driver, Tssop20, 5V; Logic Family / Base Number Texas Instruments | Buffers & Line Drivers |