Manufacturer: Texas Instruments
Win Source Part Number: 1255325-SN74LV541ADG
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 2 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Part Status: Obsolete(EOL)
Family Name: SN74LV541
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TVSOP
Alternative Parts (Cross-Reference): 74LVQ541TTR; MC74LVX541DTR2; 74LVQ541T;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP
IC BUF NON-INVERT 5.5V 20TVSOP
IC BUFF/DVR TRI-ST 8BIT 20TVSOP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips |
| Product Number | 1255325-SN74LV541ADGVR | SN74LV541ADGVR-ND | SN74LV541ADGVR | 815-SN74LV541ADGVR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV541ADGVR | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | IC BUFF/DVR TRI-ST 8BIT 20TVSOP |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |