Win Source Part Number: 1259467-SN74LV540APW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LV
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 16mA, 16mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LV540APWTE4,SN74
Base Product Number: SN74LV54
Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
IC BUFFER INVERT 5.5V 20TSSOP
| Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 1259467-SN74LV540APWT | SN74LV540APWT-ND | 815-SN74LV540APWT |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Buffers, Drivers, Receivers, Transceivers | IC BUFFER INVERT 5.5V 20TSSOP |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2.5 volts |